Capital Lighting, Inc. 9859BK Exterior -Ceiling Mount 730977

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.1 Product Name: One Light Flush Mount UPC: 783927165969 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.1 Product Name: One Light Flush Mount UPC: 783927165969 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9859BK Exterior -Ceiling Mount - 730977 - Capital Lighting, Inc.
Columbus, OH, USA
9859BK Exterior -Ceiling Mount
730977
9859BK Exterior -Ceiling Mount 730977
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.1 Product Name: One Light Flush Mount UPC: 783927165969 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.1
Product Name: One Light Flush Mount
UPC: 783927165969
Category: Outdoor Ceiling
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730977
Product Name 9859BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details