Capital Lighting, Inc. 9835TZ Exterior -Hanging 730970

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927175845 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927175845 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
9835TZ Exterior -Hanging - 730970 - Capital Lighting, Inc.
Columbus, OH, USA
9835TZ Exterior -Hanging
730970
9835TZ Exterior -Hanging 730970
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927175845 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Length 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927175845
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730970
Product Name 9835TZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details