Capital Lighting, Inc. 9794BK Exterior -Wall Mount 730949

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.6 Product Name: One Light Outdoor Fixture UPC: 783927176989 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.6 Product Name: One Light Outdoor Fixture UPC: 783927176989 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9794BK Exterior -Wall Mount - 730949 - Capital Lighting, Inc.
Columbus, OH, USA
9794BK Exterior -Wall Mount
730949
9794BK Exterior -Wall Mount 730949
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.6 Product Name: One Light Outdoor Fixture UPC: 783927176989 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 5.8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.6
Product Name: One Light Outdoor Fixture
UPC: 783927176989
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730949
Product Name 9794BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details