Capital Lighting, Inc. 4322GB-260 Large Chandeliers-Glass Shade 730898

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 49.50 Extension: 47 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Bronze Weight: 47 Product Name: 12 Light Chandelier UPC: 841224020043 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 49.50 Extension: 47 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Bronze Weight: 47 Product Name: 12 Light Chandelier UPC: 841224020043 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4322GB-260 Large Chandeliers-Glass Shade - 730898 - Capital Lighting, Inc.
Columbus, OH, USA
4322GB-260 Large Chandeliers-Glass Shade
730898
4322GB-260 Large Chandeliers-Glass Shade 730898
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 49.50 Extension: 47 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Bronze Weight: 47 Product Name: 12 Light Chandelier UPC: 841224020043 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 49.50
Extension: 47
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Gilded Bronze
Weight: 47
Product Name: 12 Light Chandelier
UPC: 841224020043
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730898
Product Name 4322GB-260 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details