Capital Lighting, Inc. 4323GB-260 Mid. Chandeliers-Glass Up 730893

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 37.75 Extension: 25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 841224020050 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 37.75 Extension: 25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 841224020050 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4323GB-260 Mid. Chandeliers-Glass Up - 730893 - Capital Lighting, Inc.
Columbus, OH, USA
4323GB-260 Mid. Chandeliers-Glass Up
730893
4323GB-260 Mid. Chandeliers-Glass Up 730893
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 37.75 Extension: 25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 841224020050 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 37.75
Extension: 25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Gilded Bronze
Weight: 25
Product Name: Nine Light Chandelier
UPC: 841224020050
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730893
Product Name 4323GB-260 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details