Capital Lighting, Inc. 4313GB-260 Mid. Chandeliers-Glass Up 730892

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 35.00 Extension: 28 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 841224020074 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 35.00 Extension: 28 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 841224020074 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4313GB-260 Mid. Chandeliers-Glass Up - 730892 - Capital Lighting, Inc.
Columbus, OH, USA
4313GB-260 Mid. Chandeliers-Glass Up
730892
4313GB-260 Mid. Chandeliers-Glass Up 730892
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 35.00 Extension: 28 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 841224020074 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 35.00
Extension: 28
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Gilded Bronze
Weight: 28
Product Name: Nine Light Chandelier
UPC: 841224020074
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730892
Product Name 4313GB-260 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details