Capital Lighting, Inc. 4310GB-260 Mini Pendants-Rod 730874

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 44.75 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Weight: 3 Product Name: Mini-Pendant UPC: 841224023594 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 44.75 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Weight: 3 Product Name: Mini-Pendant UPC: 841224023594 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4310GB-260 Mini Pendants-Rod - 730874 - Capital Lighting, Inc.
Columbus, OH, USA
4310GB-260 Mini Pendants-Rod
730874
4310GB-260 Mini Pendants-Rod 730874
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 44.75 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Weight: 3 Product Name: Mini-Pendant UPC: 841224023594 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 44.75
Extension: 3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Bronze
Weight: 3
Product Name: Mini-Pendant
UPC: 841224023594
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730874
Product Name 4310GB-260 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details