Capital Lighting, Inc. 4308GB Pendants-Bowl Style 730871

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 33.75 Extension: 19 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 19 Product Name: Three Light Pendant UPC: 841224020012 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 33.75 Extension: 19 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 19 Product Name: Three Light Pendant UPC: 841224020012 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4308GB Pendants-Bowl Style - 730871 - Capital Lighting, Inc.
Columbus, OH, USA
4308GB Pendants-Bowl Style
730871
4308GB Pendants-Bowl Style 730871
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 33.75 Extension: 19 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 19 Product Name: Three Light Pendant UPC: 841224020012 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 33.75
Extension: 19
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gilded Bronze
Weight: 19
Product Name: Three Light Pendant
UPC: 841224020012
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730871
Product Name 4308GB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details