Capital Lighting, Inc. 1374GB-260 Bathroom Fixtures-Four Lights 730849

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Bronze Weight: 9 Product Name: Four Light Vanity UPC: 841224019900 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Bronze Weight: 9 Product Name: Four Light Vanity UPC: 841224019900 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1374GB-260 Bathroom Fixtures-Four Lights - 730849 - Capital Lighting, Inc.
Columbus, OH, USA
1374GB-260 Bathroom Fixtures-Four Lights
730849
1374GB-260 Bathroom Fixtures-Four Lights 730849
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Bronze Weight: 9 Product Name: Four Light Vanity UPC: 841224019900 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 9.25
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Gilded Bronze
Weight: 9
Product Name: Four Light Vanity
UPC: 841224019900
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730849
Product Name 1374GB-260 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details