Capital Lighting, Inc. 2144GB Semi-Flush Mts.-Bowl Style 730847

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224019931 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224019931 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
2144GB Semi-Flush Mts.-Bowl Style - 730847 - Capital Lighting, Inc.
Columbus, OH, USA
2144GB Semi-Flush Mts.-Bowl Style
730847
2144GB Semi-Flush Mts.-Bowl Style 730847
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224019931 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 14.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gilded Bronze
Weight: 12
Product Name: Three Light Semi-Flush Fixture
UPC: 841224019931
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730847
Product Name 2144GB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details