Capital Lighting, Inc. 4301GB-421 Sconces-Single Candle 730841

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Extension: 10.3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224019955 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Extension: 10.3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224019955 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4301GB-421 Sconces-Single Candle - 730841 - Capital Lighting, Inc.
Columbus, OH, USA
4301GB-421 Sconces-Single Candle
730841
4301GB-421 Sconces-Single Candle 730841
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Extension: 10.3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224019955 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.50
Extension: 10.3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gilded Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 841224019955
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730841
Product Name 4301GB-421 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details