Capital Lighting, Inc. 4302GB-421 Sconces-Double Candle 730840

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Two Light Sconce UPC: 841224019962 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Two Light Sconce UPC: 841224019962 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4302GB-421 Sconces-Double Candle - 730840 - Capital Lighting, Inc.
Columbus, OH, USA
4302GB-421 Sconces-Double Candle
730840
4302GB-421 Sconces-Double Candle 730840
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 5 Product Name: Two Light Sconce UPC: 841224019962 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 17.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gilded Bronze
Weight: 5
Product Name: Two Light Sconce
UPC: 841224019962
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730840
Product Name 4302GB-421 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details