Capital Lighting, Inc. 4145MBZ-270-CR Mid. Chandeliers-Glass Up 730834

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 13 Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 13 Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4145MBZ-270-CR Mid. Chandeliers-Glass Up - 730834 - Capital Lighting, Inc.
Columbus, OH, USA
4145MBZ-270-CR Mid. Chandeliers-Glass Up
730834
4145MBZ-270-CR Mid. Chandeliers-Glass Up 730834
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Weight: 13 Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Extension: 13
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mediterranean Bronze
Weight: 13
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730834
Product Name 4145MBZ-270-CR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details