Capital Lighting, Inc. 4137MBZ-421-CR Large Chandeliers-Candle 730832

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 34.50 Extension: 24 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 40 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 34.50 Extension: 24 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 40 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4137MBZ-421-CR Large Chandeliers-Candle - 730832 - Capital Lighting, Inc.
Columbus, OH, USA
4137MBZ-421-CR Large Chandeliers-Candle
730832
4137MBZ-421-CR Large Chandeliers-Candle 730832
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 34.50 Extension: 24 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 40 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 34.50
Extension: 24
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mediterranean Bronze
Weight: 40
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730832
Product Name 4137MBZ-421-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details