Capital Lighting, Inc. 1860CZ Large Chandeliers-Glass Shade 730791

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 58.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Carre Bronze Weight: 89 Product Name: 18 Light Chandelier UPC: 783927181068 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 58.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Carre Bronze Weight: 89 Product Name: 18 Light Chandelier UPC: 783927181068 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1860CZ Large Chandeliers-Glass Shade - 730791 - Capital Lighting, Inc.
Columbus, OH, USA
1860CZ Large Chandeliers-Glass Shade
730791
1860CZ Large Chandeliers-Glass Shade 730791
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 58.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Carre Bronze Weight: 89 Product Name: 18 Light Chandelier UPC: 783927181068 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 58.50
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Carre Bronze
Weight: 89
Product Name: 18 Light Chandelier
UPC: 783927181068
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730791
Product Name 1860CZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details