Capital Lighting, Inc. 8875/4 Pendants-Bowl Style 730759

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Antique Brass Weight: 16 Product Name: Four Light Pendant UPC: 748119887548 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Antique Brass Weight: 16 Product Name: Four Light Pendant UPC: 748119887548 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8875/4 Pendants-Bowl Style - 730759 - Capital Lighting, Inc.
Columbus, OH, USA
8875/4 Pendants-Bowl Style
730759
8875/4 Pendants-Bowl Style 730759
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Antique Brass Weight: 16 Product Name: Four Light Pendant UPC: 748119887548 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Antique Brass
Weight: 16
Product Name: Four Light Pendant
UPC: 748119887548
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730759
Product Name 8875/4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details