Capital Lighting, Inc. 5973/4+1 Semi-Flush Mts.-Candle 730743

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119597348 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119597348 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
5973/4+1 Semi-Flush Mts.-Candle - 730743 - Capital Lighting, Inc.
Columbus, OH, USA
5973/4+1 Semi-Flush Mts.-Candle
730743
5973/4+1 Semi-Flush Mts.-Candle 730743
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 748119597348 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119597348
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730743
Product Name 5973/4+1 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details