Capital Lighting, Inc. 8818/3 Pendants-Bowl Style 730726

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Brass Weight: 12 Product Name: Three Light Semi Flush UPC: 748119881836 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Brass Weight: 12 Product Name: Three Light Semi Flush UPC: 748119881836 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
8818/3 Pendants-Bowl Style - 730726 - Capital Lighting, Inc.
Columbus, OH, USA
8818/3 Pendants-Bowl Style
730726
8818/3 Pendants-Bowl Style 730726
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Brass Weight: 12 Product Name: Three Light Semi Flush UPC: 748119881836 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Antique Brass
Weight: 12
Product Name: Three Light Semi Flush
UPC: 748119881836
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730726
Product Name 8818/3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details