Capital Lighting, Inc. 11804ICBK Mid. Chandeliers-Glass Up 730698

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 10.1 Product Name: Three Light Chandelier UPC: 783209020733 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 10.1 Product Name: Three Light Chandelier UPC: 783209020733 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11804ICBK Mid. Chandeliers-Glass Up - 730698 - Capital Lighting, Inc.
Columbus, OH, USA
11804ICBK Mid. Chandeliers-Glass Up
730698
11804ICBK Mid. Chandeliers-Glass Up 730698
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 10.1 Product Name: Three Light Chandelier UPC: 783209020733 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 10.1
Product Name: Three Light Chandelier
UPC: 783209020733
Category: Mini Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730698
Product Name 11804ICBK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details