Capital Lighting, Inc. 51105-72 Semi-Flush Mts.-Bowl Style 730686

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Iron Product Name: Three-Light Montclaire Ceiling Light UPC: 785652511059 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Iron Product Name: Three-Light Montclaire Ceiling Light UPC: 785652511059 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51105-72 Semi-Flush Mts.-Bowl Style - 730686 - Capital Lighting, Inc.
Columbus, OH, USA
51105-72 Semi-Flush Mts.-Bowl Style
730686
51105-72 Semi-Flush Mts.-Bowl Style 730686
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Iron Product Name: Three-Light Montclaire Ceiling Light UPC: 785652511059 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.75
Length 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Iron
Product Name: Three-Light Montclaire Ceiling Light
UPC: 785652511059
Category: Hall - Foyer Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730686
Product Name 51105-72 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details