Capital Lighting, Inc. 11802ICBK Pendants-Bowl Style 730679

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 10.58 Product Name: Three Light Invert Bowl Pendant UPC: 783209020719 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 10.58 Product Name: Three Light Invert Bowl Pendant UPC: 783209020719 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11802ICBK Pendants-Bowl Style - 730679 - Capital Lighting, Inc.
Columbus, OH, USA
11802ICBK Pendants-Bowl Style
730679
11802ICBK Pendants-Bowl Style 730679
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 10.58 Product Name: Three Light Invert Bowl Pendant UPC: 783209020719 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 10.58
Product Name: Three Light Invert Bowl Pendant
UPC: 783209020719
Category: Invert Bowl Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730679
Product Name 11802ICBK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details