Capital Lighting, Inc. 91009ICBK Mini Pendants-Rod 730678

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.97 Product Name: One Light Mini Pendant UPC: 783209022720 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.97 Product Name: One Light Mini Pendant UPC: 783209022720 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91009ICBK Mini Pendants-Rod - 730678 - Capital Lighting, Inc.
Columbus, OH, USA
91009ICBK Mini Pendants-Rod
730678
91009ICBK Mini Pendants-Rod 730678
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.97 Product Name: One Light Mini Pendant UPC: 783209022720 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.97
Product Name: One Light Mini Pendant
UPC: 783209022720
Category: Mini Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730678
Product Name 91009ICBK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details