Capital Lighting, Inc. 11805ICBK Mid. Chandeliers-Glass Up 730676

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 16.64 Product Name: Five Light Chandelier UPC: 783209020740 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 16.64 Product Name: Five Light Chandelier UPC: 783209020740 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11805ICBK Mid. Chandeliers-Glass Up - 730676 - Capital Lighting, Inc.
Columbus, OH, USA
11805ICBK Mid. Chandeliers-Glass Up
730676
11805ICBK Mid. Chandeliers-Glass Up 730676
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 16.64 Product Name: Five Light Chandelier UPC: 783209020740 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black
Weight: 16.64
Product Name: Five Light Chandelier
UPC: 783209020740
Category: Single-Tier Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730676
Product Name 11805ICBK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details