Capital Lighting, Inc. 11801ICBK Semi-Flush Mts.-Bowl Style 730674

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 7.83 Product Name: Three Light Semi-Flush Mount UPC: 783209020702 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 7.83 Product Name: Three Light Semi-Flush Mount UPC: 783209020702 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11801ICBK Semi-Flush Mts.-Bowl Style - 730674 - Capital Lighting, Inc.
Columbus, OH, USA
11801ICBK Semi-Flush Mts.-Bowl Style
730674
11801ICBK Semi-Flush Mts.-Bowl Style 730674
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 7.83 Product Name: Three Light Semi-Flush Mount UPC: 783209020702 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 7.83
Product Name: Three Light Semi-Flush Mount
UPC: 783209020702
Category: Semi-Flush Mount
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730674
Product Name 11801ICBK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details