Capital Lighting, Inc. 11815ICBK Mid. Chandeliers-Glass Down 730673

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 17.2 Product Name: Five Light Chandelier UPC: 783209020801 Category: Down Light Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 17.2 Product Name: Five Light Chandelier UPC: 783209020801 Category: Down Light Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11815ICBK Mid. Chandeliers-Glass Down - 730673 - Capital Lighting, Inc.
Columbus, OH, USA
11815ICBK Mid. Chandeliers-Glass Down
730673
11815ICBK Mid. Chandeliers-Glass Down 730673
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 17.2 Product Name: Five Light Chandelier UPC: 783209020801 Category: Down Light Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black
Weight: 17.2
Product Name: Five Light Chandelier
UPC: 783209020801
Category: Down Light Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730673
Product Name 11815ICBK Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details