Capital Lighting, Inc. 11808ICBK Sconces-Double Glass 730672

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 4.76 Product Name: Two Light Bath Vanity UPC: 783209020771 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 4.76 Product Name: Two Light Bath Vanity UPC: 783209020771 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11808ICBK Sconces-Double Glass - 730672 - Capital Lighting, Inc.
Columbus, OH, USA
11808ICBK Sconces-Double Glass
730672
11808ICBK Sconces-Double Glass 730672
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 4.76 Product Name: Two Light Bath Vanity UPC: 783209020771 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Weight: 4.76
Product Name: Two Light Bath Vanity
UPC: 783209020771
Category: Bath Vanity
Glass: Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730672
Product Name 11808ICBK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details