Capital Lighting, Inc. 51106-72 Foyer/Hall Lanterns-Open Frame 730658

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six-Light Monteclaire Foyer Light UPC: 785652511066 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six-Light Monteclaire Foyer Light UPC: 785652511066 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51106-72 Foyer/Hall Lanterns-Open Frame - 730658 - Capital Lighting, Inc.
Columbus, OH, USA
51106-72 Foyer/Hall Lanterns-Open Frame
730658
51106-72 Foyer/Hall Lanterns-Open Frame 730658
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.75 Length 39.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six-Light Monteclaire Foyer Light UPC: 785652511066 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 39.75
Length 39.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Olde Iron
Product Name: Six-Light Monteclaire Foyer Light
UPC: 785652511066
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730658
Product Name 51106-72 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details