Capital Lighting, Inc. 44105-72 Bathroom Fixtures-Two Lights 730656

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Iron Product Name: Two-Light Montclaire Bath Light UPC: 785652441059 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Iron Product Name: Two-Light Montclaire Bath Light UPC: 785652441059 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44105-72 Bathroom Fixtures-Two Lights - 730656 - Capital Lighting, Inc.
Columbus, OH, USA
44105-72 Bathroom Fixtures-Two Lights
730656
44105-72 Bathroom Fixtures-Two Lights 730656
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Length 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Iron Product Name: Two-Light Montclaire Bath Light UPC: 785652441059 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Length 9.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Iron
Product Name: Two-Light Montclaire Bath Light
UPC: 785652441059
Category: Wall - Bath Lighting
Glass: Amber Scavo
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730656
Product Name 44105-72 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details