Capital Lighting, Inc. 41105-72 Sconces-Single Glass 730654

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Length 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Product Name: Single-Light Montclaire Wall/Bath UPC: 785652411052 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Length 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Product Name: Single-Light Montclaire Wall/Bath UPC: 785652411052 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41105-72 Sconces-Single Glass - 730654 - Capital Lighting, Inc.
Columbus, OH, USA
41105-72 Sconces-Single Glass
730654
41105-72 Sconces-Single Glass 730654
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Length 11.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Product Name: Single-Light Montclaire Wall/Bath UPC: 785652411052 Category: Wall - Bath Lighting Glass: Amber Scavo Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.50
Length 11.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Iron
Product Name: Single-Light Montclaire Wall/Bath
UPC: 785652411052
Category: Wall - Bath Lighting
Glass: Amber Scavo
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/4`` DP:1 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730654
Product Name 41105-72 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details