Capital Lighting, Inc. 31108-72 Mid. Chandeliers-Candle 730652

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Iron Product Name: Nine-Light Montclaire Chandelier UPC: 785652311086 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Iron Product Name: Nine-Light Montclaire Chandelier UPC: 785652311086 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31108-72 Mid. Chandeliers-Candle - 730652 - Capital Lighting, Inc.
Columbus, OH, USA
31108-72 Mid. Chandeliers-Candle
730652
31108-72 Mid. Chandeliers-Candle 730652
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Iron Product Name: Nine-Light Montclaire Chandelier UPC: 785652311086 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 38.50
Length 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Olde Iron
Product Name: Nine-Light Montclaire Chandelier
UPC: 785652311086
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730652
Product Name 31108-72 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details