Capital Lighting, Inc. 51107-72 Foyer/Hall Lanterns-Open Frame 730650

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Iron Product Name: Nine-Light Montclaire Foyer Light UPC: 785652511073 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Iron Product Name: Nine-Light Montclaire Foyer Light UPC: 785652511073 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51107-72 Foyer/Hall Lanterns-Open Frame - 730650 - Capital Lighting, Inc.
Columbus, OH, USA
51107-72 Foyer/Hall Lanterns-Open Frame
730650
51107-72 Foyer/Hall Lanterns-Open Frame 730650
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Iron Product Name: Nine-Light Montclaire Foyer Light UPC: 785652511073 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 54.00
Length 54.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Olde Iron
Product Name: Nine-Light Montclaire Foyer Light
UPC: 785652511073
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730650
Product Name 51107-72 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details