Capital Lighting, Inc. 11043WSOI Mid. Chandeliers-Glass Down 730643

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.02 Product Name: Five Light Chandelier UPC: 783209020276 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.02 Product Name: Five Light Chandelier UPC: 783209020276 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11043WSOI Mid. Chandeliers-Glass Down - 730643 - Capital Lighting, Inc.
Columbus, OH, USA
11043WSOI Mid. Chandeliers-Glass Down
730643
11043WSOI Mid. Chandeliers-Glass Down 730643
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.02 Product Name: Five Light Chandelier UPC: 783209020276 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 14.02
Product Name: Five Light Chandelier
UPC: 783209020276
Category: Down Light Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730643
Product Name 11043WSOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details