Capital Lighting, Inc. 3098FCCH Exterior -Hanging 730618

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 8.37 Product Name: Two Light Outdoor Hanging Lantern UPC: 783209309807 Category: Outdoor Hanging Lantern Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 8.37 Product Name: Two Light Outdoor Hanging Lantern UPC: 783209309807 Category: Outdoor Hanging Lantern Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3098FCCH Exterior -Hanging - 730618 - Capital Lighting, Inc.
Columbus, OH, USA
3098FCCH Exterior -Hanging
730618
3098FCCH Exterior -Hanging 730618
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 8.37 Product Name: Two Light Outdoor Hanging Lantern UPC: 783209309807 Category: Outdoor Hanging Lantern Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chocolate
Weight: 8.37
Product Name: Two Light Outdoor Hanging Lantern
UPC: 783209309807
Category: Outdoor Hanging Lantern
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730618
Product Name 3098FCCH Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details