Capital Lighting, Inc. 3091FCCH Exterior -Post/Pier Head 730615

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chocolate Weight: 7.26 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209309104 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chocolate Weight: 7.26 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209309104 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3091FCCH Exterior -Post/Pier Head - 730615 - Capital Lighting, Inc.
Columbus, OH, USA
3091FCCH Exterior -Post/Pier Head
730615
3091FCCH Exterior -Post/Pier Head 730615
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chocolate Weight: 7.26 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209309104 Category: Outdoor Pole/Post Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chocolate
Weight: 7.26
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209309104
Category: Outdoor Pole/Post Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730615
Product Name 3091FCCH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details