Capital Lighting, Inc. 3094FCCH Exterior -Wall Mount 730611

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 10.55 Product Name: Two Light Outdoor Wall Lantern UPC: 783209309401 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 10.55 Product Name: Two Light Outdoor Wall Lantern UPC: 783209309401 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3094FCCH Exterior -Wall Mount - 730611 - Capital Lighting, Inc.
Columbus, OH, USA
3094FCCH Exterior -Wall Mount
730611
3094FCCH Exterior -Wall Mount 730611
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 14 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chocolate Weight: 10.55 Product Name: Two Light Outdoor Wall Lantern UPC: 783209309401 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Extension: 14
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chocolate
Weight: 10.55
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209309401
Category: Outdoor Wall Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730611
Product Name 3094FCCH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details