Capital Lighting, Inc. 3011LTES Exterior -Post/Pier Head 730601

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 8.13 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209301108 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 8.13 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209301108 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3011LTES Exterior -Post/Pier Head - 730601 - Capital Lighting, Inc.
Columbus, OH, USA
3011LTES Exterior -Post/Pier Head
730601
3011LTES Exterior -Post/Pier Head 730601
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 8.13 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209301108 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 8.13
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209301108
Category: Outdoor Pole/Post Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730601
Product Name 3011LTES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details