Capital Lighting, Inc. 3268WI-125 Island/Pool Table-Pillar Candle 730585

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 35.00 Extension: 22 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Wrought Iron Weight: 46 Product Name: Eight Light Chandelier UPC: 841224015353 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 35.00 Extension: 22 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Wrought Iron Weight: 46 Product Name: Eight Light Chandelier UPC: 841224015353 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3268WI-125 Island/Pool Table-Pillar Candle - 730585 - Capital Lighting, Inc.
Columbus, OH, USA
3268WI-125 Island/Pool Table-Pillar Candle
730585
3268WI-125 Island/Pool Table-Pillar Candle 730585
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 35.00 Extension: 22 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Wrought Iron Weight: 46 Product Name: Eight Light Chandelier UPC: 841224015353 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 35.00
Extension: 22
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Wrought Iron
Weight: 46
Product Name: Eight Light Chandelier
UPC: 841224015353
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730585
Product Name 3268WI-125 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details