Capital Lighting, Inc. 1041WI-125 Sconces-Single Glass 730584

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Weight: 3 Product Name: One Light Sconce UPC: 841224014356 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Weight: 3 Product Name: One Light Sconce UPC: 841224014356 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1041WI-125 Sconces-Single Glass - 730584 - Capital Lighting, Inc.
Columbus, OH, USA
1041WI-125 Sconces-Single Glass
730584
1041WI-125 Sconces-Single Glass 730584
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Weight: 3 Product Name: One Light Sconce UPC: 841224014356 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wrought Iron
Weight: 3
Product Name: One Light Sconce
UPC: 841224014356
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730584
Product Name 1041WI-125 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details