Capital Lighting, Inc. 1043WI-125 Bathroom Fixtures-Three Lights 730583

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Weight: 6 Product Name: Three Light Vanity UPC: 841224014394 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Weight: 6 Product Name: Three Light Vanity UPC: 841224014394 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1043WI-125 Bathroom Fixtures-Three Lights - 730583 - Capital Lighting, Inc.
Columbus, OH, USA
1043WI-125 Bathroom Fixtures-Three Lights
730583
1043WI-125 Bathroom Fixtures-Three Lights 730583
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wrought Iron Weight: 6 Product Name: Three Light Vanity UPC: 841224014394 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Wrought Iron
Weight: 6
Product Name: Three Light Vanity
UPC: 841224014394
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730583
Product Name 1043WI-125 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details