Capital Lighting, Inc. 1044WI-125 Bathroom Fixtures-Four Lights 730581

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Weight: 8 Product Name: Four Light Vanity UPC: 841224014417 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Weight: 8 Product Name: Four Light Vanity UPC: 841224014417 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1044WI-125 Bathroom Fixtures-Four Lights - 730581 - Capital Lighting, Inc.
Columbus, OH, USA
1044WI-125 Bathroom Fixtures-Four Lights
730581
1044WI-125 Bathroom Fixtures-Four Lights 730581
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Wrought Iron Weight: 8 Product Name: Four Light Vanity UPC: 841224014417 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Wrought Iron
Weight: 8
Product Name: Four Light Vanity
UPC: 841224014417
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730581
Product Name 1044WI-125 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details