Capital Lighting, Inc. 3263MBZ Pendants-Bowl Style 730557

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 13 Product Name: Four Light Pendant Fixture UPC: 841224014462 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 13 Product Name: Four Light Pendant Fixture UPC: 841224014462 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3263MBZ Pendants-Bowl Style - 730557 - Capital Lighting, Inc.
Columbus, OH, USA
3263MBZ Pendants-Bowl Style
730557
3263MBZ Pendants-Bowl Style 730557
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 33.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 13 Product Name: Four Light Pendant Fixture UPC: 841224014462 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 33.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 13
Product Name: Four Light Pendant Fixture
UPC: 841224014462
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730557
Product Name 3263MBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details