Capital Lighting, Inc. N2109-196 Sconces-Double Candle 730474

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brown Weight: 6.6 Product Name: Two Light Sconce UPC: 840254021617 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1923
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brown Weight: 6.6 Product Name: Two Light Sconce UPC: 840254021617 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1923

Suppliers

Company
Product
Description
Supplier Links
N2109-196 Sconces-Double Candle - 730474 - Capital Lighting, Inc.
Columbus, OH, USA
N2109-196 Sconces-Double Candle
730474
N2109-196 Sconces-Double Candle 730474
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brown Weight: 6.6 Product Name: Two Light Sconce UPC: 840254021617 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1923

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brown
Weight: 6.6
Product Name: Two Light Sconce
UPC: 840254021617
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH1923

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730474
Product Name N2109-196 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details