Capital Lighting, Inc. N2312 Foyer/Hall Lanterns-Glass w/Frame 730441

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 40.50 Bulb Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254026339 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 40.50 Bulb Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254026339 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N2312 Foyer/Hall Lanterns-Glass w/Frame - 730441 - Capital Lighting, Inc.
Columbus, OH, USA
N2312 Foyer/Hall Lanterns-Glass w/Frame
730441
N2312 Foyer/Hall Lanterns-Glass w/Frame 730441
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 40.50 Bulb Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254026339 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 40.50
Bulb
Qty: 9
Wattage: 60
Finish: Gold
Product Name: Nine Light Pendant
UPC: 840254026339
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730441
Product Name N2312 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details