Capital Lighting, Inc. N6519-468 Large Chandeliers-Glass Shade 730408

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bronze Weight: 84.19 Product Name: 15 Light Chandelier UPC: 840254024793 Category: Chandelier Glass: Pen Shell Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bronze Weight: 84.19 Product Name: 15 Light Chandelier UPC: 840254024793 Category: Chandelier Glass: Pen Shell Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6519-468 Large Chandeliers-Glass Shade - 730408 - Capital Lighting, Inc.
Columbus, OH, USA
N6519-468 Large Chandeliers-Glass Shade
730408
N6519-468 Large Chandeliers-Glass Shade 730408
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bronze Weight: 84.19 Product Name: 15 Light Chandelier UPC: 840254024793 Category: Chandelier Glass: Pen Shell Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 47.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Bronze
Weight: 84.19
Product Name: 15 Light Chandelier
UPC: 840254024793
Category: Chandelier
Glass: Pen Shell
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730408
Product Name N6519-468 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details