Capital Lighting, Inc. N6512-468 Sconces-Triple Glass 730406

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 34.25 Length 34.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.28 Product Name: Three Light Sconce UPC: 840254024731 Category: Sconce Glass: Pen Shell Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 34.25 Length 34.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.28 Product Name: Three Light Sconce UPC: 840254024731 Category: Sconce Glass: Pen Shell Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6512-468 Sconces-Triple Glass - 730406 - Capital Lighting, Inc.
Columbus, OH, USA
N6512-468 Sconces-Triple Glass
730406
N6512-468 Sconces-Triple Glass 730406
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 34.25 Length 34.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 9.28 Product Name: Three Light Sconce UPC: 840254024731 Category: Sconce Glass: Pen Shell Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 34.25
Length 34.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 9.28
Product Name: Three Light Sconce
UPC: 840254024731
Category: Sconce
Glass: Pen Shell
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730406
Product Name N6512-468 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details