Capital Lighting, Inc. N6511-468 Sconces-Pocket 730404

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.75 Length 22.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.67 Product Name: One Light Sconce UPC: 840254024724 Category: Sconce Glass: Pen Shell Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.75 Length 22.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.67 Product Name: One Light Sconce UPC: 840254024724 Category: Sconce Glass: Pen Shell Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6511-468 Sconces-Pocket - 730404 - Capital Lighting, Inc.
Columbus, OH, USA
N6511-468 Sconces-Pocket
730404
N6511-468 Sconces-Pocket 730404
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.75 Length 22.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.67 Product Name: One Light Sconce UPC: 840254024724 Category: Sconce Glass: Pen Shell Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.75
Length 22.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 5.67
Product Name: One Light Sconce
UPC: 840254024724
Category: Sconce
Glass: Pen Shell
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730404
Product Name N6511-468 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details