Capital Lighting, Inc. Mid. Chandeliers-Glass Down 730383

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Chandelier UPC: 842639003263 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Chandelier UPC: 842639003263 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 730383 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
730383
Mid. Chandeliers-Glass Down 730383
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Chandelier UPC: 842639003263 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Chandelier
UPC: 842639003263
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730383
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details