Capital Lighting, Inc. 61115-962 Mini Pendants-Rod 730376

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Mini-Pendant UPC: 785652611193 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Mini-Pendant UPC: 785652611193 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61115-962 Mini Pendants-Rod - 730376 - Capital Lighting, Inc.
Columbus, OH, USA
61115-962 Mini Pendants-Rod
730376
61115-962 Mini Pendants-Rod 730376
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Mini-Pendant UPC: 785652611193 Category: Pendant Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Eternity Mini-Pendant
UPC: 785652611193
Category: Pendant Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730376
Product Name 61115-962 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details