Capital Lighting, Inc. 77115-962 Semi-Flush Mts.-Bowl Style 730373

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Ceiling Fixture UPC: 785652771156 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Ceiling Fixture UPC: 785652771156 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77115-962 Semi-Flush Mts.-Bowl Style - 730373 - Capital Lighting, Inc.
Columbus, OH, USA
77115-962 Semi-Flush Mts.-Bowl Style
730373
77115-962 Semi-Flush Mts.-Bowl Style 730373
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Ceiling Fixture UPC: 785652771156 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Eternity Ceiling Fixture
UPC: 785652771156
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730373
Product Name 77115-962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details