Capital Lighting, Inc. 75114-962 Flush Mounts-Bowl Style 730370

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two-Light Eternity Ceiling Fixture UPC: 785652751141 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two-Light Eternity Ceiling Fixture UPC: 785652751141 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75114-962 Flush Mounts-Bowl Style - 730370 - Capital Lighting, Inc.
Columbus, OH, USA
75114-962 Flush Mounts-Bowl Style
730370
75114-962 Flush Mounts-Bowl Style 730370
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two-Light Eternity Ceiling Fixture UPC: 785652751141 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Length 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two-Light Eternity Ceiling Fixture
UPC: 785652751141
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730370
Product Name 75114-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details